Vishay Intertechnology, Inc. Through Hole Resistors MRA-1247R00FE12

Description
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRA12-47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-47-ND
Through Hole Resistors MRA12-47-ND
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
RES 47 OHM 1% AXIAL - MRA-1247R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1% AXIAL
MRA-1247R00FE12
RES 47 OHM 1% AXIAL MRA-1247R00FE12
RES 47ohm 1% AXIAL

RES 47ohm 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MRA12-47-ND MRA-1247R00FE12
Product Name Through Hole Resistors RES 47 OHM 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C3A160RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details