Vishay Intertechnology, Inc. RES 3 OHM 1% AXIAL MRA-123R000FE12

Description
RES 3ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1% AXIAL - MRA-123R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1% AXIAL
MRA-123R000FE12
RES 3 OHM 1% AXIAL MRA-123R000FE12
RES 3ohm 1% AXIAL

RES 3ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-3.0-ND
Through Hole Resistors MRA12-3.0-ND
3 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

3 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-123R000FE12 MRA12-3.0-ND
Product Name RES 3 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details