Vishay Intertechnology, Inc. RES 30 OHM 1% AXIAL MRA-1230R00FE12

Description
RES 30ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1% AXIAL - MRA-1230R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1% AXIAL
MRA-1230R00FE12
RES 30 OHM 1% AXIAL MRA-1230R00FE12
RES 30ohm 1% AXIAL

RES 30ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-30-ND
Through Hole Resistors MRA12-30-ND
30 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

30 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
30 Ohm 10W Resistor - 53-MRA-1230R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 Ohm 10W Resistor
53-MRA-1230R00FE12
30 Ohm 10W Resistor 53-MRA-1230R00FE12
Res Wirewound 30 Ohm 1% 10W ±30ppm/°C Silicone AXL Bulk Product overview: MRA-1230R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRA-1230R00FE12 can be used for catalog matching and distributor lookup.

Res Wirewound 30 Ohm 1% 10W ±30ppm/°C Silicone AXL Bulk Product overview: MRA-1230R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRA-1230R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1059025-MRA-1230R00FE12
Resistors - Through Hole Resistors 1059025-MRA-1230R00FE12
Win Source Part Number: 1059025-MRA-1230R00F E12 Category: Resistors>Through Hole Resistors Series: MRA-12 Features: Moisture Resistant, Non-Inductive, Non-Magnetic Package: Bulk Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 30 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 1.188" L (7.92mm x 30.18mm) Alternative Parts (Cross-Reference): ALSR0330R00FE12; ALSR0530R00FE12; ALSR0130R00FE12; ALSR1027R00FE12; ALSR1033R00FE12; RS01030R00FS73MRA123 0R00FE12; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: MRA12-30,MRA1230R00F E12

Win Source Part Number: 1059025-MRA-1230R00FE12
Category: Resistors>Through Hole Resistors
Series: MRA-12
Features: Moisture Resistant, Non-Inductive, Non-Magnetic
Package: Bulk
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 30 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 1.188" L (7.92mm x 30.18mm)
Alternative Parts (Cross-Reference): ALSR0330R00FE12; ALSR0530R00FE12; ALSR0130R00FE12; ALSR1027R00FE12; ALSR1033R00FE12; RS01030R00FS73MRA1230R00FE12;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: MRA12-30,MRA1230R00FE12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number MRA-1230R00FE12 MRA12-30-ND 53-MRA-1230R00FE12 1059025-MRA-1230R00FE12
Product Name RES 30 OHM 1% AXIAL Through Hole Resistors 30 Ohm 10W Resistor Resistors - Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers