2.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
RESISTOR, AXIAL, WIREWOUND, 2.5 OHM, 10 WATT, 1%, 7.92X30.18 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MRA12-2.5-ND | MRA-122R500FE12 | 111000710 |
| Product Name | Through Hole Resistors | RES 2.5 OHM 1% AXIAL | Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.5 ohms | 2.5 ohms | 2.5 ohms |