Vishay Intertechnology, Inc. Through Hole Resistors MRA-121R800FE12

Description
1.8 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRA12-1.8-1%-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-1.8-1%-ND
Through Hole Resistors MRA12-1.8-1%-ND
1.8 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

1.8 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
RES 1.8 OHM 1% AXIAL - MRA-121R800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1% AXIAL
MRA-121R800FE12
RES 1.8 OHM 1% AXIAL MRA-121R800FE12
RES 1.8ohm 1% AXIAL

RES 1.8ohm 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MRA12-1.8-1%-ND MRA-121R800FE12
Product Name Through Hole Resistors RES 1.8 OHM 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details