Vishay Intertechnology, Inc. RES 1K OHM 1% AXIAL MRA-121K000FE12

Description
RES 1Kohm 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1% AXIAL - MRA-121K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1% AXIAL
MRA-121K000FE12
RES 1K OHM 1% AXIAL MRA-121K000FE12
RES 1Kohm 1% AXIAL

RES 1Kohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-1K-ND
Through Hole Resistors MRA12-1K-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-121K000FE12 MRA12-1K-ND
Product Name RES 1K OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers