Vishay Intertechnology, Inc. RES 100 OHM 1% AXIAL MRA-12100R0FE12

Description
RES 100ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% AXIAL - MRA-12100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% AXIAL
MRA-12100R0FE12
RES 100 OHM 1% AXIAL MRA-12100R0FE12
RES 100ohm 1% AXIAL

RES 100ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-100-ND
Through Hole Resistors MRA12-100-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-12100R0FE12 MRA12-100-ND
Product Name RES 100 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers