Vishay Intertechnology, Inc. Through Hole Resistors MRA-05R5000FE12

Description
500 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRA05-.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA05-.5-ND
Through Hole Resistors MRA05-.5-ND
500 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

500 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
RES 0.5 OHM 1% AXIAL - MRA-05R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 1% AXIAL
MRA-05R5000FE12
RES 0.5 OHM 1% AXIAL MRA-05R5000FE12
RES 0.5ohm 1% AXIAL

RES 0.5ohm 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MRA05-.5-ND MRA-05R5000FE12
Product Name Through Hole Resistors RES 0.5 OHM 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers