Vishay Intertechnology, Inc. Through Hole Resistors MRA-051K000FE12

Description
1 kOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRA05-1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA05-1K-ND
Through Hole Resistors MRA05-1K-ND
1 kOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

1 kOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
RES 1K OHM 1% AXIAL - MRA-051K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1% AXIAL
MRA-051K000FE12
RES 1K OHM 1% AXIAL MRA-051K000FE12
RES 1Kohm 1% AXIAL

RES 1Kohm 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MRA05-1K-ND MRA-051K000FE12
Product Name Through Hole Resistors RES 1K OHM 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details