Vishay Intertechnology, Inc. Through Hole Resistors MRA-05100R0FE12

Description
100 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRA05-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA05-100-ND
Through Hole Resistors MRA05-100-ND
100 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

100 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
RES 100 OHM 1% AXIAL - MRA-05100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% AXIAL
MRA-05100R0FE12
RES 100 OHM 1% AXIAL MRA-05100R0FE12
RES 100ohm 1% AXIAL

RES 100ohm 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MRA05-100-ND MRA-05100R0FE12
Product Name Through Hole Resistors RES 100 OHM 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details