Vishay Intertechnology, Inc. RESISTOR 10K OHM 1/4W .01% WW MR10610K000TAE66

Description
RESISTOR 10Kohm 1/4W .01% WW
Request a Quote Datasheet
Description
RESISTOR 10Kohm 1/4W .01% WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 10K OHM 1/4W .01% WW - MR10610K000TAE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 10K OHM 1/4W .01% WW
MR10610K000TAE66
RESISTOR 10K OHM 1/4W .01% WW MR10610K000TAE66
RESISTOR 10Kohm 1/4W .01% WW

RESISTOR 10Kohm 1/4W .01% WW

Supplier's Site
Resistors - Through Hole Resistors - 1349229-MR10610K000TAE66 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349229-MR10610K000TAE66
Resistors - Through Hole Resistors 1349229-MR10610K000TAE66
Win Source Part Number: 1349229-MR10610K000T AE66 Category: Resistors - Through Hole Resistors Series: MR100 Package: Bulk Size / Dimension: 0.250" Dia x 0.500" L (6.35mm x 12.70mm) Standard Package: 5 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.25W, 1/4W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 145°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1349229-MR10610K000TAE66
Category: Resistors - Through Hole Resistors
Series: MR100
Package: Bulk
Size / Dimension: 0.250" Dia x 0.500" L (6.35mm x 12.70mm)
Standard Package: 5
Tolerance: ±0.01%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 145°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors
Product Number MR10610K000TAE66 1349229-MR10610K000TAE66
Product Name RESISTOR 10K OHM 1/4W .01% WW Resistors - Through Hole Resistors
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers