Vishay Intertechnology, Inc. RESISTOR 10K OHM 1/4W .05% WW MR10610K000AAE66

Description
RESISTOR 10Kohm 1/4W .05% WW
Request a Quote
Description
RESISTOR 10Kohm 1/4W .05% WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 10K OHM 1/4W .05% WW - MR10610K000AAE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 10K OHM 1/4W .05% WW
MR10610K000AAE66
RESISTOR 10K OHM 1/4W .05% WW MR10610K000AAE66
RESISTOR 10Kohm 1/4W .05% WW

RESISTOR 10Kohm 1/4W .05% WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MR10610K000AAE66
Product Name RESISTOR 10K OHM 1/4W .05% WW
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details