Vishay Intertechnology, Inc. RESISTOR 10K OHM 1/8W .01% WW MR10210K000TAE66

Description
RESISTOR 10Kohm 1/8W .01% WW
Request a Quote
Description
RESISTOR 10Kohm 1/8W .01% WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 10K OHM 1/8W .01% WW - MR10210K000TAE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 10K OHM 1/8W .01% WW
MR10210K000TAE66
RESISTOR 10K OHM 1/8W .01% WW MR10210K000TAE66
RESISTOR 10Kohm 1/8W .01% WW

RESISTOR 10Kohm 1/8W .01% WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MR10210K000TAE66
Product Name RESISTOR 10K OHM 1/8W .01% WW
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details