Vishay Intertechnology, Inc. RESISTOR 100K OHM 1/8W .1% WW MR102100K00BAE66

Description
RESISTOR 100Kohm 1/8W .1% WW
Request a Quote
Description
RESISTOR 100Kohm 1/8W .1% WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 100K OHM 1/8W .1% WW - MR102100K00BAE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 100K OHM 1/8W .1% WW
MR102100K00BAE66
RESISTOR 100K OHM 1/8W .1% WW MR102100K00BAE66
RESISTOR 100Kohm 1/8W .1% WW

RESISTOR 100Kohm 1/8W .1% WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MR102100K00BAE66
Product Name RESISTOR 100K OHM 1/8W .1% WW
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details