Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MQ8K250L

Description
MQ8K250L 0.05% REELED
Request a Quote Datasheet
Description
MQ8K250L 0.05% REELED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-MQ8K250LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MQ8K250LCT-ND
Chip Resistor - Surface Mount 804-MQ8K250LCT-ND
MQ8K250L 0.05% REELED

MQ8K250L 0.05% REELED

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-MQ8K250LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MQ8K250LTR-ND
Chip Resistor - Surface Mount 804-MQ8K250LTR-ND
8.25 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1812 (4532 Metric), J-Lead Metal Foil

8.25 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1812 (4532 Metric), J-Lead Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-MQ8K250LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MQ8K250LDKR-ND
Chip Resistor - Surface Mount 804-MQ8K250LDKR-ND
MQ8K250L 0.05% REELED

MQ8K250L 0.05% REELED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-MQ8K250LCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1812; 1812
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details