Manufacturer: Vishay
Win Source Part Number: 1080924-MPMT5002AT1
Packaging: Reel - TR
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 25k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
2 Resistor Network 25kR 0.1% SMD Thin Film Voltage Divider SOT-23 Product overview: MPMT5002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT5002AT1 can be used for catalog matching and distributor lookup.
25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
25k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1080924-MPMT5002AT1 | 50-MPMT5002AT1 | MPMT-25K/25KCT-ND |
| Product Name | Resistor Networks, Arrays - MPMT5002AT1 | SMD SOT-23 Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Resistance Range | 25000 ohms | 25000 ohms | 25000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |