Vishay Intertechnology, Inc. Resistor MPMT50011002BT5

Description
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO Product overview: MPMT50011002BT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002BT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO Product overview: MPMT50011002BT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002BT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO Product overview: MPMT50011002BT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002BT5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO Product overview: MPMT50011002BT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002BT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-MPMT50011002BT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT50011002BT5CT-ND
Resistor Networks, Arrays 764-MPMT50011002BT5CT-ND
MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT50011002BT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT50011002BT5DKR-ND
Resistor Networks, Arrays 764-MPMT50011002BT5DKR-ND
MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT50011002BT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT50011002BT5TR-ND
Resistor Networks, Arrays 764-MPMT50011002BT5TR-ND
MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

MPMT 5K 10K 0.1%ABS 0.1%RATIO T5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-MPMT50011002BT5 764-MPMT50011002BT5CT-ND
Product Name Resistor Resistor Networks, Arrays
Mounting / Packaging SOT-23 Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details