Vishay Precision Group Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO MPMT50011002AT1

Description
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO
Request a Quote Datasheet
Description
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO - MPMT50011002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO
MPMT50011002AT1
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO MPMT50011002AT1
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO

Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO

Supplier's Site
Resistor Networks, Arrays - MPMT-5K/10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/10KDKR-ND
Resistor Networks, Arrays MPMT-5K/10KDKR-ND
5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-5K/10KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/10KCT-ND
Resistor Networks, Arrays MPMT-5K/10KCT-ND
5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-5K/10KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/10KTR-ND
Resistor Networks, Arrays MPMT-5K/10KTR-ND
5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
SMD 100V 0.2W SOT-23 Resistor - 50-MPMT50011002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 0.2W SOT-23 Resistor
50-MPMT50011002AT1
SMD 100V 0.2W SOT-23 Resistor 50-MPMT50011002AT1
2-Element 10kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT50011002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002AT1 can be used for catalog matching and distributor lookup.

2-Element 10kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT50011002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT50011002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Divider N/w, 2, 5K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay - 83R8329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider N/w, 2, 5K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay
83R8329
Resistor, Divider N/w, 2, 5K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay 83R8329
RESISTOR, DIVIDER N/W, 2, 5K/10KOHM, 0.1%, FULL REEL; Resistance R1:5ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

RESISTOR, DIVIDER N/W, 2, 5K/10KOHM, 0.1%, FULL REEL; Resistance R1:5ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site
Resistor, Divider Network, 2, 5K/10Kohm, 0.1%; Resistance R1 Vishay - 47R9851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 5K/10Kohm, 0.1%; Resistance R1 Vishay
47R9851
Resistor, Divider Network, 2, 5K/10Kohm, 0.1%; Resistance R1 Vishay 47R9851
RESISTOR, DIVIDER NETWORK, 2, 5K/10KOHM, 0.1%; Resistance R1:5ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 5K/10KOHM, 0.1%; Resistance R1:5ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT50011002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MPMT50011002AT1
Resistor Networks, Arrays MPMT50011002AT1
RES NTWRK 2 RES MULT OHM TO236-3

RES NTWRK 2 RES MULT OHM TO236-3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number MPMT50011002AT1 MPMT-5K/10KDKR-ND 50-MPMT50011002AT1 83R8329 MPMT50011002AT1
Product Name Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO Resistor Networks, Arrays SMD 100V 0.2W SOT-23 Resistor Resistor, Divider N/w, 2, 5K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Resistance Range 5000 to 10000 ohms 10000 ohms 5000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details