Vishay Intertechnology, Inc. Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO MPMT4001AT1

Description
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO
Request a Quote Datasheet
Description
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO - MPMT4001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO
MPMT4001AT1
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO MPMT4001AT1
Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO

Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO

Supplier's Site
Resistor Networks, Arrays - MPMT-2K/2KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/2KTR-ND
Resistor Networks, Arrays MPMT-2K/2KTR-ND
2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-2K/2KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/2KDKR-ND
Resistor Networks, Arrays MPMT-2K/2KDKR-ND
2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-2K/2KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/2KCT-ND
Resistor Networks, Arrays MPMT-2K/2KCT-ND
2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT4001AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MPMT4001AT1
Resistor Networks, Arrays MPMT4001AT1
RES NETWORK 2 RES 2K OHM TO236-3

RES NETWORK 2 RES 2K OHM TO236-3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number MPMT4001AT1 MPMT-2K/2KTR-ND MPMT4001AT1
Product Name Resistor Networks & Arrays 2K/2K .1%ABS .05% RATIO Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details