Vishay Precision Group Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO MPMT2003AT5

Description
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO
Request a Quote Datasheet
Description
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO - MPMT2003AT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO
MPMT2003AT5
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO MPMT2003AT5
Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO

Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO

Supplier's Site
Resistor Networks, Arrays - 764-MPMT2003AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2003AT5DKR-ND
Resistor Networks, Arrays 764-MPMT2003AT5DKR-ND
MPMT 100K 100K 0.1%ABS 0.05%RATI

MPMT 100K 100K 0.1%ABS 0.05%RATI

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT2003AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2003AT5TR-ND
Resistor Networks, Arrays 764-MPMT2003AT5TR-ND
MPMT 100K 100K 0.1%ABS 0.05%RATI

MPMT 100K 100K 0.1%ABS 0.05%RATI

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT2003AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2003AT5CT-ND
Resistor Networks, Arrays 764-MPMT2003AT5CT-ND
MPMT 100K 100K 0.1%ABS 0.05%RATI

MPMT 100K 100K 0.1%ABS 0.05%RATI

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MPMT2003AT5 764-MPMT2003AT5DKR-ND
Product Name Resistor Networks & Arrays 100K/100K .1%ABS .05% RATIO Resistor Networks, Arrays
Configuration Chip Array Chip Array
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details