Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MPMT2002FT5 MPMT2002FT5

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080136-MPMT2002FT5 Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Resistance: 20 kΩ Number of Resistors: 2 Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080136-MPMT2002FT5 Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Resistance: 20 kΩ Number of Resistors: 2 Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MPMT2002FT5 - 1080136-MPMT2002FT5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MPMT2002FT5
1080136-MPMT2002FT5
OEM Parts - OEM Parts (M - N) - MPMT2002FT5 1080136-MPMT2002FT5
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080136-MPMT2002FT5 Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Resistance: 20 kΩ Number of Resistors: 2 Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080136-MPMT2002FT5
Termination: Gull Wing
Length: 3.05 mm
Number of Terminals: 3
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Resistance: 20 kΩ
Number of Resistors: 2
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080136-MPMT2002FT5
Product Name OEM Parts - OEM Parts (M - N) - MPMT2002FT5
Unlock Full Specs
to access all available technical data