RES NTWRK 2 RES 10K OHM TO236-3 Product overview: MPMT2002BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT2002BT1 can be used for catalog matching and distributor lookup.
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Win Source Part Number: 1164876-MPMT2002BT1
Category: Resistors>Resistor Networks, Arrays
Series: MPM
Package: Tape & Reel (TR)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.1%
Resistor-Ratio-Drift
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT2002BT1 | MPMT2002BT1-ND | 1164876-MPMT2002BT1 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Technology / Construction | THIN FILM | MetalFilm; Thin Film (Chip) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array |