Resistor Networks & Arrays 10K/10K .1%ABS .05% RATIO Product overview: MPMT2002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT2002ATS can be used for catalog matching and distributor lookup.
Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO
MPMT 10K 10K 0.1%ABS 0.05%RATIO
MPMT 10K 10K 0.1%ABS 0.05%RATIO
MPMT 10K 10K 0.1%ABS 0.05%RATIO
RES, THIN FILM, 10K, 0.1%, SOT-23; Resistance R1:10kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating perRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT2002ATS | MPMT2002ATS | 764-MPMT2002ATSCT-ND | 97K5361 |
| Product Name | Resistor | Resistor Networks & Arrays 5K/10K .1%ABS .05% RATIO | Resistor Networks, Arrays | Res, Thin Film, 10K, 0.1%, Sot-23; Resistance R1 Vishay |
| Mounting / Packaging | SOT-23 | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0500 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Operating DC Voltage | 100 volts | |||
| Operating AC Voltage | 100 volts |