Resistor Networks & Arrays 10K/10K .1%ABS .05% RATIO Product overview: MPMT2002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT2002AT5 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080135-MPMT2002AT5
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.05 mm
Number of Terminals: 3
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Height: 1.02 mm
Resistance: 20 kΩ
Circuit Type: Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 200 mW
Width: 1.4 mm
Categories: Resistor Networks,Arrays
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MPM2002AT5; MPMT10012002AT5;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210025
MPMT 10K 10K 0.1%ABS 0.05%RATIO
MPMT 10K 10K 0.1%ABS 0.05%RATIO
MPMT 10K 10K 0.1%ABS 0.05%RATIO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT2002AT5 | 1080135-MPMT2002AT5 | 541-MPMT2002AT5TR-ND |
| Product Name | Resistor | Resistor Networks, Arrays - MPMT2002AT5 | Resistor Networks, Arrays |
| Mounting / Packaging | SOT-23 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C |
| Operating DC Voltage | 100 volts | 100 volts | |
| Operating AC Voltage | 100 volts |