RES DIVIDER 1K X2ohm SOT-23
1k Ohm ±0.5% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MPMT2001DT1 | MPMT2001DT1-ND |
| Product Name | RES DIVIDER 1K X2 OHM SOT-23 | Resistor Networks, Arrays |
| Mounting / Packaging | SOT23 | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 |
| Resistance Range | 2 ohms | 1000 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use |