Vishay Precision Group Resistor Networks, Arrays MPMT2001AT5

Description
MPMT 1K 1K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet
Description
MPMT 1K 1K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MPMT2001AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2001AT5TR-ND
Resistor Networks, Arrays 764-MPMT2001AT5TR-ND
MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT2001AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2001AT5DKR-ND
Resistor Networks, Arrays 764-MPMT2001AT5DKR-ND
MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT2001AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT2001AT5CT-ND
Resistor Networks, Arrays 764-MPMT2001AT5CT-ND
MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

MPMT 1K 1K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor, Divider, 1K/1K; Resistance R1 Vishay - 97K5359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider, 1K/1K; Resistance R1 Vishay
97K5359
Resistor, Divider, 1K/1K; Resistance R1 Vishay 97K5359
RESISTOR, DIVIDER, 1K/1K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

RESISTOR, DIVIDER, 1K/1K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-MPMT2001AT5TR-ND 97K5359
Product Name Resistor Networks, Arrays Resistor, Divider, 1K/1K; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details