Vishay Precision Group Resistor Networks, Arrays MPMT2001AT1

Description
1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPMT-1K/1KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/1KCT-ND
Resistor Networks, Arrays MPMT-1K/1KCT-ND
1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/1KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/1KTR-ND
Resistor Networks, Arrays MPMT-1K/1KTR-ND
1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/1KDKR-ND
Resistor Networks, Arrays MPMT-1K/1KDKR-ND
1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT2001AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MPMT2001AT1
Resistor Networks, Arrays MPMT2001AT1
RES NETWORK 2 RES 1K OHM TO236-3

RES NETWORK 2 RES 1K OHM TO236-3

Supplier's Site Datasheet
Resistor Network, Voltage Divider , 1K / 1K; Resistance R1 Vishay - 47R9772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Voltage Divider , 1K / 1K; Resistance R1 Vishay
47R9772
Resistor Network, Voltage Divider , 1K / 1K; Resistance R1 Vishay 47R9772
RESISTOR NETWORK, VOLTAGE DIVIDER , 1K / 1K; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR NETWORK, VOLTAGE DIVIDER , 1K / 1K; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Voltage Divider , 1K / 1K, Full Reel; Resistance R1 Vishay - 83R8327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Voltage Divider , 1K / 1K, Full Reel; Resistance R1 Vishay
83R8327
Resistor Network, Voltage Divider , 1K / 1K, Full Reel; Resistance R1 Vishay 83R8327
RESISTOR NETWORK, VOLTAGE DIVIDER , 1K / 1K, FULL REEL; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

RESISTOR NETWORK, VOLTAGE DIVIDER , 1K / 1K, FULL REEL; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:1kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number MPMT-1K/1KCT-ND MPMT2001AT1 47R9772
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network, Voltage Divider , 1K / 1K; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details