MPMT 2K 8K 0.1%ABS 0.05%RATIO T5
MPMT 2K 8K 0.1%ABS 0.05%RATIO T5
MPMT 2K 8K 0.1%ABS 0.05%RATIO T5
Resistor Networks & Arrays 2K/8K .1%ABS .05%RATIO Product overview: MPMT20018001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT20018001AT5 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-MPMT20018001AT5CT-ND | 50-MPMT20018001AT5 |
| Product Name | Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 |
| Resistance Range | 2000 to 8000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |