Vishay Precision Group Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT MPMT20018001AT1

Description
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT
Request a Quote Datasheet
Description
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT - MPMT20018001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT
MPMT20018001AT1
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT MPMT20018001AT1
Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT

Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT

Supplier's Site
Resistor Networks, Arrays - MPMT-2K/8KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/8KTR-ND
Resistor Networks, Arrays MPMT-2K/8KTR-ND
2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-2K/8KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/8KCT-ND
Resistor Networks, Arrays MPMT-2K/8KCT-ND
2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-2K/8KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-2K/8KDKR-ND
Resistor Networks, Arrays MPMT-2K/8KDKR-ND
2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2k, 8k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
977962-MPMT20018001AT1
Resistors - Resistor Networks, Arrays 977962-MPMT20018001AT1
Win Source Part Number: 977962-MPMT20018001A T1 Category: Resistors>Resistor Networks, Arrays Series: MPM Package: Tape & Reel Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k, 8k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: MPMT-2K/8KDKR,MPMT-2 K/8KCT,MPMT-2K/8KTR

Win Source Part Number: 977962-MPMT20018001AT1
Category: Resistors>Resistor Networks, Arrays
Series: MPM
Package: Tape & Reel
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 2k, 8k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
Other Names: MPMT-2K/8KDKR,MPMT-2K/8KCT,MPMT-2K/8KTR

Buy Now Datasheet
100V SOT-23 Resistor - 50-MPMT20018001AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V SOT-23 Resistor
50-MPMT20018001AT1
100V SOT-23 Resistor 50-MPMT20018001AT1
2-Element 8kR 0.1% Voltage Divider Resistor Network, SOT-23, 100V Product overview: MPMT20018001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT20018001AT1 can be used for catalog matching and distributor lookup.

2-Element 8kR 0.1% Voltage Divider Resistor Network, SOT-23, 100V Product overview: MPMT20018001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT20018001AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay - 47R9794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay
47R9794
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay 47R9794
RESISTOR, DIVIDER NETWORK, 2, 2K/8KOHM, 0.1%; Resistance R1:2kohm; Product Range:MPMT Series; Resistance R2:8kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 2K/8KOHM, 0.1%; Resistance R1:2kohm; Product Range:MPMT Series; Resistance R2:8kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay - 83R8328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay
83R8328
Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay 83R8328
RESISTOR, DIVIDER NETWORK, 2, 2K/8KOHM, 0.1%; Resistance R1:2kohm; Product Range:MPMT Series; Resistance R2:8kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 2K/8KOHM, 0.1%; Resistance R1:2kohm; Product Range:MPMT Series; Resistance R2:8kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MPMT20018001AT1 MPMT-2K/8KTR-ND 977962-MPMT20018001AT1 50-MPMT20018001AT1 47R9794
Product Name Resistor Networks & Arrays 2K/8K .1%ABS .05%RAT Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 100V SOT-23 Resistor Resistor, Divider Network, 2, 2K/8Kohm, 0.1%; Resistance R1 Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount Technology (SMT / SMD) SOT23; SOT-23
Resistance Range 2000 to 8000 ohms 2000 to 8000 ohms 8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 9PIN 8RES 10K 2% ( Citec ) - SIL09E103G - ASAP Semiconductor LLC
Specs
Tolerance 2 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details