Vishay Precision Group 100V SOT-23 Resistor MPMT1002AT1

Description
5kR 0.1% 100V Thin Film Resistor Network, 2 Elements, SOT-23 Product overview: MPMT1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT1002AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kR 0.1% 100V Thin Film Resistor Network, 2 Elements, SOT-23 Product overview: MPMT1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT1002AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V SOT-23 Resistor - 50-MPMT1002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V SOT-23 Resistor
50-MPMT1002AT1
100V SOT-23 Resistor 50-MPMT1002AT1
5kR 0.1% 100V Thin Film Resistor Network, 2 Elements, SOT-23 Product overview: MPMT1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT1002AT1 can be used for catalog matching and distributor lookup.

5kR 0.1% 100V Thin Film Resistor Network, 2 Elements, SOT-23 Product overview: MPMT1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT1002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT-5K/5KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/5KDKR-ND
Resistor Networks, Arrays MPMT-5K/5KDKR-ND
5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-5K/5KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/5KCT-ND
Resistor Networks, Arrays MPMT-5K/5KCT-ND
5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-5K/5KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-5K/5KTR-ND
Resistor Networks, Arrays MPMT-5K/5KTR-ND
5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1131643-MPMT1002AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1131643-MPMT1002AT1
Resistors - Resistor Networks, Arrays 1131643-MPMT1002AT1
Win Source Part Number: 1131643-MPMT1002AT1 Category: Resistors>Resistor Networks, Arrays Series: MPM Package: Tape & Reel Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Alternative Parts (Cross-Reference): MPMT1002AT1.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: MPMT-5K/5KCT,MPMT-5K /5KDKR,MPMT-5K/5KTR

Win Source Part Number: 1131643-MPMT1002AT1
Category: Resistors>Resistor Networks, Arrays
Series: MPM
Package: Tape & Reel
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 5k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
Alternative Parts (Cross-Reference): MPMT1002AT1.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
Other Names: MPMT-5K/5KCT,MPMT-5K/5KDKR,MPMT-5K/5KTR

Buy Now Datasheet
RES DIVIDER 5K/5K OHM SOT-23 - MPMT1002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIVIDER 5K/5K OHM SOT-23
MPMT1002AT1
RES DIVIDER 5K/5K OHM SOT-23 MPMT1002AT1
RES DIVIDER 5K/5Kohm SOT-23

RES DIVIDER 5K/5Kohm SOT-23

Supplier's Site
Resistor, Divider N/w, 2, 10Kohm, 0.1%, Full Reel; Resistance R1 Vishay - 83R8325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider N/w, 2, 10Kohm, 0.1%, Full Reel; Resistance R1 Vishay
83R8325
Resistor, Divider N/w, 2, 10Kohm, 0.1%, Full Reel; Resistance R1 Vishay 83R8325
RESISTOR, DIVIDER N/W, 2, 10KOHM, 0.1%, FULL REEL; Resistance R1:5kohm; Product Range:MPMT Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

RESISTOR, DIVIDER N/W, 2, 10KOHM, 0.1%, FULL REEL; Resistance R1:5kohm; Product Range:MPMT Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Voltage Divider , 5K / 5K; Resistance R1 Vishay - 51M4572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Voltage Divider , 5K / 5K; Resistance R1 Vishay
51M4572
Resistor Network, Voltage Divider , 5K / 5K; Resistance R1 Vishay 51M4572
RESISTOR NETWORK, VOLTAGE DIVIDER , 5K / 5K; Resistance R1:5kohm; Product Range:MPMT Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR NETWORK, VOLTAGE DIVIDER , 5K / 5K; Resistance R1:5kohm; Product Range:MPMT Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - MPMT1002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MPMT1002AT1
Resistor Networks, Arrays MPMT1002AT1
RES NETWORK 2 RES 5K OHM TO236-3

RES NETWORK 2 RES 5K OHM TO236-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-MPMT1002AT1 MPMT-5K/5KDKR-ND 1131643-MPMT1002AT1 MPMT1002AT1 83R8325 MPMT1002AT1
Product Name 100V SOT-23 Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays RES DIVIDER 5K/5K OHM SOT-23 Resistor, Divider N/w, 2, 10Kohm, 0.1%, Full Reel; Resistance R1 Vishay Resistor Networks, Arrays
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7714 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details