Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO Product overview: MPMT10019001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10019001AT5 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178300-MPMT10019001
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.05 mm
Number of Terminals: 3
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Number of Elements: 2
Height: 1.02 mm
Resistance: 9 kΩ
Power Rating: 200 mW
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100 mW
Width: 2.5 mm
Categories: Resistor Networks,Arrays
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210025, 8533210025
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C
MPMT 1K 9K 0.1%ABS 0.05%RATIO T5
MPMT 1K 9K 0.1%ABS 0.05%RATIO T5
MPMT 1K 9K 0.1%ABS 0.05%RATIO T5
Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-MPMT10019001AT5 | 1178300-MPMT10019001AT5 | 541-MPMT10019001AT5TR-ND | MPMT10019001AT5 |
| Product Name | Resistor | Resistor Networks, Arrays - MPMT10019001AT5 | Resistor Networks, Arrays | Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO |
| Mounting / Packaging | SOT-23 | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 to 0.0500 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C | |
| Operating DC Voltage | 100 volts | 100 volts | ||
| Operating AC Voltage | 100 volts |