Vishay Precision Group Resistor Networks, Arrays MPMT10019001AT1

Description
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPMT-1K/9KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/9KCT-ND
Resistor Networks, Arrays MPMT-1K/9KCT-ND
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/9KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/9KTR-ND
Resistor Networks, Arrays MPMT-1K/9KTR-ND
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/9KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/9KDKR-ND
Resistor Networks, Arrays MPMT-1K/9KDKR-ND
1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 9k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO - MPMT10019001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO
MPMT10019001AT1
Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO MPMT10019001AT1
Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO

Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO

Supplier's Site
SMD SOT-23 Resistor - 50-MPMT10019001AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD SOT-23 Resistor
50-MPMT10019001AT1
SMD SOT-23 Resistor 50-MPMT10019001AT1
Thin Film Resistor Network 1K/9K Ohm 0.1% SOT-23 SMD Product overview: MPMT10019001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10019001AT1 can be used for catalog matching and distributor lookup.

Thin Film Resistor Network 1K/9K Ohm 0.1% SOT-23 SMD Product overview: MPMT10019001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10019001AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%; Resistance R1 Vishay - 10R0810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%; Resistance R1 Vishay
10R0810
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%; Resistance R1 Vishay 10R0810
RESISTOR, DIVIDER NETWORK, 2, 1K/9KOHM, 0.1%; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:9ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 1K/9KOHM, 0.1%; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:9ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%, Full Reel; Resistance R1 Vishay - 28X2474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%, Full Reel; Resistance R1 Vishay
28X2474
Resistor, Divider Network, 2, 1K/9Kohm, 0.1%, Full Reel; Resistance R1 Vishay 28X2474
RESISTOR, DIVIDER NETWORK, 2, 1K/9KOHM, 0.1%, FULL REEL; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:9ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 1K/9KOHM, 0.1%, FULL REEL; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:9ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MPMT-1K/9KCT-ND MPMT10019001AT1 50-MPMT10019001AT1 10R0810
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 1K/9K .1%ABS .05% RATIO SMD SOT-23 Resistor Resistor, Divider Network, 2, 1K/9Kohm, 0.1%; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Resistance Range 1000 to 9000 ohms
Tolerance 0.1000 +/- % 0.1000 to 0.0500 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details