Resistor Networks & Arrays 1K/6K .1%ABS .05% RATIO
RES NTWRK 2 RES MULT OHM TO236-3 Product overview: MPMT10016001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10016001AT1 can be used for catalog matching and distributor lookup.
1k, 6k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
1k, 6k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
1k, 6k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MPMT10016001AT1 | 50-MPMT10016001AT1 | MPMT-1K/6KCT-ND |
| Product Name | Resistor Networks & Arrays 1K/6K .1%ABS .05% RATIO | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Tolerance | 0.1000 to 0.0500 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Standards and Certifications | RoHS | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 |