Vishay Precision Group Resistor MPMT10015002ATS

Description
Resistor Networks & Arrays 1K/50K .1%ABS .05% RATIO Product overview: MPMT10015002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015002ATS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 1K/50K .1%ABS .05% RATIO Product overview: MPMT10015002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015002ATS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 1K/50K .1%ABS .05% RATIO Product overview: MPMT10015002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015002ATS can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/50K .1%ABS .05% RATIO Product overview: MPMT10015002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015002ATS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-MPMT10015002ATSTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10015002ATSTR-ND
Resistor Networks, Arrays 764-MPMT10015002ATSTR-ND
MPMT 1K 50K 0.1%ABS 0.05%RATIO T

MPMT 1K 50K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT10015002ATSDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10015002ATSDKR-ND
Resistor Networks, Arrays 764-MPMT10015002ATSDKR-ND
MPMT 1K 50K 0.1%ABS 0.05%RATIO T

MPMT 1K 50K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT10015002ATSCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10015002ATSCT-ND
Resistor Networks, Arrays 764-MPMT10015002ATSCT-ND
MPMT 1K 50K 0.1%ABS 0.05%RATIO T

MPMT 1K 50K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor, Divider, 1K/50K; Resistance R1 Vishay - 97K5367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider, 1K/50K; Resistance R1 Vishay
97K5367
Resistor, Divider, 1K/50K; Resistance R1 Vishay 97K5367
RESISTOR, DIVIDER, 1K/50K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:50kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

RESISTOR, DIVIDER, 1K/50K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:50kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-MPMT10015002ATS 764-MPMT10015002ATSTR-ND 97K5367
Product Name Resistor Resistor Networks, Arrays Resistor, Divider, 1K/50K; Resistance R1 Vishay
Mounting / Packaging SOT-23 Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details