Vishay Precision Group Resistor Divider, 1K / 5K, 0.1%, Sot-23; Resistance R1 Vishay MPMT10015001ATS

Description
RESISTOR DIVIDER, 1K / 5K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes
Datasheet
Description
RESISTOR DIVIDER, 1K / 5K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Divider, 1K / 5K, 0.1%, Sot-23; Resistance R1 Vishay - 97K5366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Divider, 1K / 5K, 0.1%, Sot-23; Resistance R1 Vishay
97K5366
Resistor Divider, 1K / 5K, 0.1%, Sot-23; Resistance R1 Vishay 97K5366
RESISTOR DIVIDER, 1K / 5K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes

RESISTOR DIVIDER, 1K / 5K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5366
Product Name Resistor Divider, 1K / 5K, 0.1%, Sot-23; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details