Vishay Intertechnology, Inc. SMD 100mW Resistor MPMT10015001AT1

Description
2-Resistor Network, 0.1% Tol, 100mW, SMD, Voltage Divider Product overview: MPMT10015001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015001AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Resistor Network, 0.1% Tol, 100mW, SMD, Voltage Divider Product overview: MPMT10015001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015001AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 50-MPMT10015001AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
50-MPMT10015001AT1
SMD 100mW Resistor 50-MPMT10015001AT1
2-Resistor Network, 0.1% Tol, 100mW, SMD, Voltage Divider Product overview: MPMT10015001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015001AT1 can be used for catalog matching and distributor lookup.

2-Resistor Network, 0.1% Tol, 100mW, SMD, Voltage Divider Product overview: MPMT10015001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10015001AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT-1K/5KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/5KDKR-ND
Resistor Networks, Arrays MPMT-1K/5KDKR-ND
1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/5KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/5KCT-ND
Resistor Networks, Arrays MPMT-1K/5KCT-ND
1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/5KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/5KTR-ND
Resistor Networks, Arrays MPMT-1K/5KTR-ND
1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
995271-MPMT10015001AT1
Resistors - Resistor Networks, Arrays 995271-MPMT10015001AT1
Win Source Part Number: 995271-MPMT10015001A T1 Category: Resistors>Resistor Networks, Arrays Series: MPM Package: Tape & Reel Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: MPMT-1K/5KTR,MPMT-1K /5KDKR,MPMT-1K/5KCT

Win Source Part Number: 995271-MPMT10015001AT1
Category: Resistors>Resistor Networks, Arrays
Series: MPM
Package: Tape & Reel
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k, 5k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
Other Names: MPMT-1K/5KTR,MPMT-1K/5KDKR,MPMT-1K/5KCT

Buy Now Datasheet
Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO - MPMT10015001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO
MPMT10015001AT1
Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO MPMT10015001AT1
Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO

Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 50-MPMT10015001AT1 MPMT-1K/5KDKR-ND 995271-MPMT10015001AT1 MPMT10015001AT1
Product Name SMD 100mW Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks & Arrays 1K/5K .1%ABS .05% RATIO
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 to 0.0500 +/- %
Standards and Certifications RoHS
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers