Vishay Intertechnology, Inc. SMD 100V 0.2W SOT-23 Resistor MPMT10014001AT1

Description
2x 4kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT10014001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10014001AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2x 4kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT10014001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10014001AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 0.2W SOT-23 Resistor - 50-MPMT10014001AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 0.2W SOT-23 Resistor
50-MPMT10014001AT1
SMD 100V 0.2W SOT-23 Resistor 50-MPMT10014001AT1
2x 4kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT10014001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10014001AT1 can be used for catalog matching and distributor lookup.

2x 4kR 0.1% Voltage Divider Resistor Network, 100V, 0.2W, SOT-23, SMD Product overview: MPMT10014001AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.2W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 0.2W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10014001AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT-1K/4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/4KDKR-ND
Resistor Networks, Arrays MPMT-1K/4KDKR-ND
1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/4KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/4KCT-ND
Resistor Networks, Arrays MPMT-1K/4KCT-ND
1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/4KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/4KTR-ND
Resistor Networks, Arrays MPMT-1K/4KTR-ND
1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 4k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Res N/w, Precision, 2Res, 10K/4K, Sot23; Resistance R1 Vishay - 47R9716 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 2Res, 10K/4K, Sot23; Resistance R1 Vishay
47R9716
Res N/w, Precision, 2Res, 10K/4K, Sot23; Resistance R1 Vishay 47R9716
RES N/W, PRECISION, 2RES, 10K/4K, SOT23; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:4kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RES N/W, PRECISION, 2RES, 10K/4K, SOT23; Resistance R1:1kohm; Product Range:MPMT Series; Resistance R2:4kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-MPMT10014001AT1 MPMT-1K/4KDKR-ND 47R9716
Product Name SMD 100V 0.2W SOT-23 Resistor Resistor Networks, Arrays Res N/w, Precision, 2Res, 10K/4K, Sot23; Resistance R1 Vishay
Resistance Range 4000 ohms 1000 to 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details