MPMT 1K 20K 0.1%ABS 0.05%RATIO T
MPMT 1K 20K 0.1%ABS 0.05%RATIO T
MPMT 1K 20K 0.1%ABS 0.05%RATIO T
Resistor Networks & Arrays 1K/20K .1%ABS .05% RATIO Product overview: MPMT10012002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10012002AT5 can be used for catalog matching and distributor lookup.
Resistor Networks & Arrays 1K/20K .1%ABS .05% RATIO
RESISTOR, DIVIDER, 1K/20K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:20kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 764-MPMT10012002AT5DKR-ND | 50-MPMT10012002AT5 | MPMT10012002AT5 | 97K5364 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks & Arrays 1K/20K .1%ABS .05% RATIO | Resistor, Divider, 1K/20K; Resistance R1 Vishay |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | SOT23 | |
| Resistance Range | 1000 to 20000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 to 0.0500 +/- % |