Vishay Precision Group Resistor, Divider, 1K/2K; Resistance R1 Vishay MPMT10012001ATS

Description
RESISTOR, DIVIDER, 1K/2K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, DIVIDER, 1K/2K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Divider, 1K/2K; Resistance R1 Vishay - 97K5363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider, 1K/2K; Resistance R1 Vishay
97K5363
Resistor, Divider, 1K/2K; Resistance R1 Vishay 97K5363
RESISTOR, DIVIDER, 1K/2K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

RESISTOR, DIVIDER, 1K/2K; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5363
Product Name Resistor, Divider, 1K/2K; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details