Vishay Precision Group Resistor Networks, Arrays MPMT10011002AT5

Description
MPMT 1K 10K 0.1%ABS 0.05%RATIO T
Request a Quote Datasheet
Description
MPMT 1K 10K 0.1%ABS 0.05%RATIO T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MPMT10011002AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10011002AT5CT-ND
Resistor Networks, Arrays 764-MPMT10011002AT5CT-ND
MPMT 1K 10K 0.1%ABS 0.05%RATIO T

MPMT 1K 10K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT10011002AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10011002AT5TR-ND
Resistor Networks, Arrays 764-MPMT10011002AT5TR-ND
MPMT 1K 10K 0.1%ABS 0.05%RATIO T

MPMT 1K 10K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMT10011002AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMT10011002AT5DKR-ND
Resistor Networks, Arrays 764-MPMT10011002AT5DKR-ND
MPMT 1K 10K 0.1%ABS 0.05%RATIO T

MPMT 1K 10K 0.1%ABS 0.05%RATIO T

Buy Now Datasheet
Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO Product overview: MPMT10011002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011002AT5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO Product overview: MPMT10011002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011002AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MPMT10011002AT5 - 1080134-MPMT10011002AT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MPMT10011002AT5
1080134-MPMT10011002AT5
Chip Resistor - Surface Mount - MPMT10011002AT5 1080134-MPMT10011002AT5
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080134-MPMT10011002 AT5 Packaging: Tape and Reel Termination: Gull Wing Length: 3.05 mm Contact Plating: Tin Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Resistance: 10 kΩ Power Rating: 200 mW Number of Resistors: 2 Number of Pins: 3 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: SOT-23 Alternative Parts (Cross-Reference): MPMT10011002AT5MPMT1 001/1002AT5; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080134-MPMT10011002AT5
Packaging: Tape and Reel
Termination: Gull Wing
Length: 3.05 mm
Contact Plating: Tin
Number of Terminals: 3
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Resistance: 10 kΩ
Power Rating: 200 mW
Number of Resistors: 2
Number of Pins: 3
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MPMT10011002AT5MPMT1001/1002AT5;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V

Buy Now
Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO - MPMT10011002AT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO
MPMT10011002AT5
Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO MPMT10011002AT5
Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO

Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO

Supplier's Site
Res, Thin Film, 10K, 0.1%, Sot-23; Resistance R1 Vishay - 97K5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, Sot-23; Resistance R1 Vishay
97K5360
Res, Thin Film, 10K, 0.1%, Sot-23; Resistance R1 Vishay 97K5360
RES, THIN FILM, 10K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, SOT-23; Resistance R1:1kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 764-MPMT10011002AT5CT-ND 50-MPMT10011002AT5 1080134-MPMT10011002AT5 MPMT10011002AT5 97K5360
Product Name Resistor Networks, Arrays Resistor Chip Resistor - Surface Mount - MPMT10011002AT5 Resistor Networks & Arrays 1K/10K .1%ABS .05% RATIO Res, Thin Film, 10K, 0.1%, Sot-23; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 Surface Mount Technology (SMT / SMD) SOT23
Resistance Range 1000 to 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 to 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details