Vishay Precision Group Resistors - Resistor Networks, Arrays MPMT10011002AT1

Description
Win Source Part Number: 1379219-MPMT10011002 AT1 Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Thin Film Series: MPM Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±0.1% Applications: Voltage Divider (TCR Matched) Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Height - Seated (Max): 0.044" (1.12mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 10k Number of Resistors: 2 Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C Number of Pins: 3 Power Per Element: 100mW Circuit Type: Voltage Divider
Request a Quote Datasheet
Description
Win Source Part Number: 1379219-MPMT10011002 AT1 Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Thin Film Series: MPM Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±0.1% Applications: Voltage Divider (TCR Matched) Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Height - Seated (Max): 0.044" (1.12mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 10k Number of Resistors: 2 Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C Number of Pins: 3 Power Per Element: 100mW Circuit Type: Voltage Divider
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1379219-MPMT10011002AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1379219-MPMT10011002AT1
Resistors - Resistor Networks, Arrays 1379219-MPMT10011002AT1
Win Source Part Number: 1379219-MPMT10011002 AT1 Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Thin Film Series: MPM Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±0.1% Applications: Voltage Divider (TCR Matched) Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Height - Seated (Max): 0.044" (1.12mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 10k Number of Resistors: 2 Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C Number of Pins: 3 Power Per Element: 100mW Circuit Type: Voltage Divider

Win Source Part Number: 1379219-MPMT10011002AT1
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale Thin Film
Series: MPM
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±0.1%
Applications: Voltage Divider (TCR Matched)
Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
Height - Seated (Max): 0.044" (1.12mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k, 10k
Number of Resistors: 2
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
Number of Pins: 3
Power Per Element: 100mW
Circuit Type: Voltage Divider

Buy Now Datasheet
RES DIVIDER 1K/10K OHM SOT-23 - MPMT10011002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIVIDER 1K/10K OHM SOT-23
MPMT10011002AT1
RES DIVIDER 1K/10K OHM SOT-23 MPMT10011002AT1
RES DIVIDER 1K/10Kohm SOT-23

RES DIVIDER 1K/10Kohm SOT-23

Supplier's Site
100V SOT-23 Resistor - 50-MPMT10011002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V SOT-23 Resistor
50-MPMT10011002AT1
100V SOT-23 Resistor 50-MPMT10011002AT1
2-Element 10kR 0.1% 100V Thin Film Resistor Network SOT-23 Product overview: MPMT10011002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011002AT1 can be used for catalog matching and distributor lookup.

2-Element 10kR 0.1% 100V Thin Film Resistor Network SOT-23 Product overview: MPMT10011002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT10011002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT-1K/10KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/10KCT-ND
Resistor Networks, Arrays MPMT-1K/10KCT-ND
1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/10KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/10KTR-ND
Resistor Networks, Arrays MPMT-1K/10KTR-ND
1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-1K/10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-1K/10KDKR-ND
Resistor Networks, Arrays MPMT-1K/10KDKR-ND
1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%; Resistance R1 Vishay - 47R9681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%; Resistance R1 Vishay
47R9681
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%; Resistance R1 Vishay 47R9681
RESISTOR, DIVIDER NETWORK, 2, 1K/10KOHM, 0.1%; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 1K/10KOHM, 0.1%; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay - 83R8324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay
83R8324
Resistor, Divider Network, 2, 1K/10Kohm, 0.1%, Full Reel; Resistance R1 Vishay 83R8324
RESISTOR, DIVIDER NETWORK, 2, 1K/10KOHM, 0.1%, FULL REEL; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK, 2, 1K/10KOHM, 0.1%, FULL REEL; Resistance R1:1ohm; Product Range:MPMT Series; Resistance R2:10ohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1379219-MPMT10011002AT1 MPMT10011002AT1 50-MPMT10011002AT1 MPMT-1K/10KCT-ND 47R9681
Product Name Resistors - Resistor Networks, Arrays RES DIVIDER 1K/10K OHM SOT-23 100V SOT-23 Resistor Resistor Networks, Arrays Resistor, Divider Network, 2, 1K/10Kohm, 0.1%; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM
Resistance Range 1000 to 10000 ohms 10000 ohms 10000 ohms 1000 to 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details