Vishay Precision Group Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay MPMA50011002AT5

Description
RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance R1:5kohm; Product Range:MPMA Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes
Description
RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance R1:5kohm; Product Range:MPMA Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MPMA series resistor network is a surface mount device designed for high precision applications, particularly in automotive environments. This specific part features a resistance of 10 kΩ for R2 and 5 kΩ for R1, with a tolerance of 0.1%. It is AEC-Q200 qualified, ensuring reliability under automotive standards. The device operates within a temperature range of -55 °C to +155 °C and has a power rating of 100 mW per resistor at 70 °C. The resistor network exhibits excellent long-term stability, with ratio tolerances as tight as ± 0.05% and tracking as low as ± 2 ppm/°C. The SOT-23 package format allows for easy integration into various circuit designs, making it suitable for applications requiring matched pair resistor elements.

Datasheet Summary
Powered by GS/AI

The Vishay MPMA series resistor network is a surface mount device designed for high precision applications, particularly in automotive environments. This specific part features a resistance of 10 kΩ for R2 and 5 kΩ for R1, with a tolerance of 0.1%. It is AEC-Q200 qualified, ensuring reliability under automotive standards. The device operates within a temperature range of -55 °C to +155 °C and has a power rating of 100 mW per resistor at 70 °C. The resistor network exhibits excellent long-term stability, with ratio tolerances as tight as ± 0.05% and tracking as low as ± 2 ppm/°C. The SOT-23 package format allows for easy integration into various circuit designs, making it suitable for applications requiring matched pair resistor elements.

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X6449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
06X6449
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay 06X6449
RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance R1:5kohm; Product Range:MPMA Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes

RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance R1:5kohm; Product Range:MPMA Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6449
Product Name Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details