Vishay Precision Group Resistor Networks, Arrays MPMA1002AT5

Description
MPMA 5K 5K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet
Description
MPMA 5K 5K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MPMA1002AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA1002AT5DKR-ND
Resistor Networks, Arrays 764-MPMA1002AT5DKR-ND
MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMA1002AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA1002AT5TR-ND
Resistor Networks, Arrays 764-MPMA1002AT5TR-ND
MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMA1002AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA1002AT5CT-ND
Resistor Networks, Arrays 764-MPMA1002AT5CT-ND
MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

MPMA 5K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance Vishay - 06X6446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance Vishay
06X6446
Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance Vishay 06X6446
RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance:10kohm; Product Range:MPMA Series; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Voltage Rating:100V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 2RES, 10KOHM, 0.1%, SMD; Resistance:10kohm; Product Range:MPMA Series; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Voltage Rating:100V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-MPMA1002AT5DKR-ND 06X6446
Product Name Resistor Networks, Arrays Resistor N/w, 2Res, 10Kohm, 0.1%, Smd; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details