Vishay Precision Group Resistor Networks, Arrays MPMA10015001AT5

Description
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet
Description
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MPMA10015001AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA10015001AT5TR-ND
Resistor Networks, Arrays 764-MPMA10015001AT5TR-ND
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMA10015001AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA10015001AT5DKR-ND
Resistor Networks, Arrays 764-MPMA10015001AT5DKR-ND
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPMA10015001AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPMA10015001AT5CT-ND
Resistor Networks, Arrays 764-MPMA10015001AT5CT-ND
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

MPMA 1K 5K 0.1%ABS 0.05%RATIO T5

Buy Now Datasheet
Resistor Networks & Arrays 1K/5Kohms 0.1%abs 0.05%ratio Product overview: MPMA10015001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMA10015001AT5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/5Kohms 0.1%abs 0.05%ratio Product overview: MPMA10015001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMA10015001AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor N/w, 2Res, 5Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X6445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2Res, 5Kohm, 0.1%, Smd; Resistance R1 Vishay
06X6445
Resistor N/w, 2Res, 5Kohm, 0.1%, Smd; Resistance R1 Vishay 06X6445
RESISTOR N/W, 2RES, 5KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 2RES, 5KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:5kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-MPMA10015001AT5TR-ND 50-MPMA10015001AT5 06X6445
Product Name Resistor Networks, Arrays Resistor Resistor N/w, 2Res, 5Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23
Resistance Range 1000 to 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details