Vishay Precision Group Resistor N/w, 2Res, 2Kohm, 0.1%, Smd; Resistance R1 Vishay MPMA10012001AT5

Description
RESISTOR N/W, 2RES, 2KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 2RES, 2KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2Res, 2Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X6444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2Res, 2Kohm, 0.1%, Smd; Resistance R1 Vishay
06X6444
Resistor N/w, 2Res, 2Kohm, 0.1%, Smd; Resistance R1 Vishay 06X6444
RESISTOR N/W, 2RES, 2KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 2RES, 2KOHM, 0.1%, SMD; Resistance R1:1kohm; Product Range:MPMA Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:SOT-23; No. of Pins:3Pins; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6444
Product Name Resistor N/w, 2Res, 2Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details