Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MPM5002AT5 MPM5002AT5

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080132-MPM5002AT5 Termination: SMD/SMT Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Height: 1.02 mm Resistance: 50 kΩ Power Rating: 200 mW Circuit Type: Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100 mW Width: 1.4 mm Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080132-MPM5002AT5 Termination: SMD/SMT Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Height: 1.02 mm Resistance: 50 kΩ Power Rating: 200 mW Circuit Type: Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100 mW Width: 1.4 mm Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MPM5002AT5 - 1080132-MPM5002AT5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MPM5002AT5
1080132-MPM5002AT5
OEM Parts - OEM Parts (M - N) - MPM5002AT5 1080132-MPM5002AT5
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080132-MPM5002AT5 Termination: SMD/SMT Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Height: 1.02 mm Resistance: 50 kΩ Power Rating: 200 mW Circuit Type: Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100 mW Width: 1.4 mm Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080132-MPM5002AT5
Termination: SMD/SMT
Length: 3.05 mm
Number of Terminals: 3
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Height: 1.02 mm
Resistance: 50 kΩ
Power Rating: 200 mW
Circuit Type: Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100 mW
Width: 1.4 mm
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.4 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080132-MPM5002AT5
Product Name OEM Parts - OEM Parts (M - N) - MPM5002AT5
Unlock Full Specs
to access all available technical data