Vishay Intertechnology, Inc. Resistor Networks, Arrays MPM5001AT1

Description
2.5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
2.5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPM5001AT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPM5001AT1-ND
Resistor Networks, Arrays MPM5001AT1-ND
2.5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

2.5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328278-MPM5001AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328278-MPM5001AT1
Resistors - Resistor Networks, Arrays 1328278-MPM5001AT1
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1328278-MPM5001AT1 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2.5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1328278-MPM5001AT1
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 2.5k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MPM5001AT1-ND 1328278-MPM5001AT1
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount Technology (SMT / SMD)
Resistance Range 2500 ohms 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details