Vishay Intertechnology, Inc. Resistor Networks, Arrays MPM2003AT1

Description
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPM2003AT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPM2003AT1-ND
Resistor Networks, Arrays MPM2003AT1-ND
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPM2003AT1-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details