Vishay Intertechnology, Inc. Resistor Networks, Arrays MPM2002AT1

Description
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-MPM2002AT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPM2002AT1DKR-ND
Resistor Networks, Arrays 764-MPM2002AT1DKR-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPM2002AT1CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPM2002AT1CT-ND
Resistor Networks, Arrays 764-MPM2002AT1CT-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - 764-MPM2002AT1TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-MPM2002AT1TR-ND
Resistor Networks, Arrays 764-MPM2002AT1TR-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
RES DIVIDER 10K X2 OHM SOT-23 - MPM2002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIVIDER 10K X2 OHM SOT-23
MPM2002AT1
RES DIVIDER 10K X2 OHM SOT-23 MPM2002AT1
RES DIVIDER 10K X2ohm SOT-23

RES DIVIDER 10K X2ohm SOT-23

Supplier's Site
SMD 0.2 W SOT-23 Resistor - 50-MPM2002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 W SOT-23 Resistor
50-MPM2002AT1
SMD 0.2 W SOT-23 Resistor 50-MPM2002AT1
RESISTOR, NETWORK, FILM, DIVIDER, 0.2 W, SURFACE MOUNT, 0612, SOT-23 Product overview: MPM2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM2002AT1 can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, DIVIDER, 0.2 W, SURFACE MOUNT, 0612, SOT-23 Product overview: MPM2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM2002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328286-MPM2002AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328286-MPM2002AT1
Resistors - Resistor Networks, Arrays 1328286-MPM2002AT1
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1328286-MPM2002AT1 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 764-MPM2002AT1DKR,76 4-MPM2002AT1TR,MPM20 02AT1-ND,764-MPM2002 AT1CT RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1328286-MPM2002AT1
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 764-MPM2002AT1DKR,764-MPM2002AT1TR,MPM2002AT1-ND,764-MPM2002AT1CT
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 764-MPM2002AT1DKR-ND MPM2002AT1 50-MPM2002AT1 1328286-MPM2002AT1
Product Name Resistor Networks, Arrays RES DIVIDER 10K X2 OHM SOT-23 SMD 0.2 W SOT-23 Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 2 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers