Vishay Precision Group Resistance R1 Vishay MPM2002AT0.

Description
Resistance R1:10kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: No
Datasheet
Description
Resistance R1:10kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance R1 Vishay - 23AC7239 - Newark, An Avnet Company
Chicago, IL, United States
Resistance R1 Vishay
23AC7239
Resistance R1 Vishay 23AC7239
Resistance R1:10kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: No

Resistance R1:10kohm; Product Range:MPM Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SOT-23; No. of Pins:3Pins; Power Rating per Resistor:100mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC7239
Product Name Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details